RS Components, Ltd. Magnets 107890

Description
Dia 25 mm Height 15 mm Ferrite Pot Magne
Request a Quote
Description
Dia 25 mm Height 15 mm Ferrite Pot Magne
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 107890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
107890
Magnets 107890
Dia 25 mm Height 15 mm Ferrite Pot Magne

Dia 25 mm Height 15 mm Ferrite Pot Magne

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 107890
Product Name Magnets
Holding Force 12.79 lbs (5.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Magnets - 107894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Force 66.37 lbs (30.1 kg)
Geometry Pot
Width 1.85 inch (47 mm)
View Details
Neodymium Magnets - 2192251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 4.61 lbs (2.09 kg)
Width 0.4724 inch (12 mm)
View Details
Neodymium Magnets - 2192228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 0.3969 lbs (0.1800 kg)
Width 0.1181 inch (3 mm)
View Details
Neodymium Magnets - 291909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron Magnet
Length 0.5906 inch (15 mm)
View Details