Reed Switch Developments Corp. Reed Switch 1201

Description
General RSD Part # Configuration 1201 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.530 0.019 0.500 0.071 1.590
Description
General RSD Part # Configuration 1201 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.530 0.019 0.500 0.071 1.590

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1201 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1201
Reed Switch 1201
General RSD Part # Configuration 1201 SPST, NO-A Electrical At Range Watts Amps Volts UL 10-15 10 0.5 200 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length 0.530 0.019 0.500 0.071 1.590

General

RSD Part #

Configuration

1201SPST, NO-A

Electrical

At Range

Watts

Amps

Volts

UL

10-15100.5200Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

0.5300.0190.5000.0711.590
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1201
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
Current Rating 0.5000 amps
AC Voltage Rating 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2684854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Specifications SPST
Contact Material Copper
View Details
Magnetic reed switch - BN 85-5 - BN 85-5. 24-60VDC -  - Schmersal Inc.
Specs
Switch Type Other
Operating Temp 14 to 167 F (-10 to 75 C)
Mechanical Life 1.00E9 (#)
View Details
Reed Switch - 1900 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
View Details