PHD, Inc. Reed Proximity Switch 6250

Description
Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components. Advantages: Offer 120 VAC or 10 to 30 VDC sink and source for maximum flexibility. Integral clamp mounting for easy adjustment, no need for brackets or hardware. IP67 environmental protection.
Description
Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components. Advantages: Offer 120 VAC or 10 to 30 VDC sink and source for maximum flexibility. Integral clamp mounting for easy adjustment, no need for brackets or hardware. IP67 environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Switch - 6250 - PHD, Inc.
Fort Wayne, IN, USA
Reed Proximity Switch
6250
Reed Proximity Switch 6250
Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components. Advantages: Offer 120 VAC or 10 to 30 VDC sink and source for maximum flexibility. Integral clamp mounting for easy adjustment, no need for brackets or hardware. IP67 environmental protection.

Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic controls. Special current limiting feature is designed into each switch for protection against potential current inrush damage to switch components.
Advantages:
Offer 120 VAC or 10 to 30 VDC sink and source for maximum flexibility. Integral clamp mounting for easy adjustment, no need for brackets or hardware. IP67 environmental protection.

Supplier's Site

Technical Specifications

  PHD, Inc.
Product Category Reed Switches
Product Number 6250
Product Name Reed Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Iridium
View Details
Magnetic reed switch - BN 20 - BN 20-RZ-M16 -  - Schmersal Inc.
Specs
Switch Type Other
Current Rating 3 amps
AC Voltage Rating 250 volts
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details