Reed Switch Developments Corp. Reed Switch 1900

Description
General RSD Part # Configuration 1900 SPDT, C Electrical At Range Watts Amps Volts UL 20-30 20 1 150 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length - 0.014 0.551 0.087 2.165
Description
General RSD Part # Configuration 1900 SPDT, C Electrical At Range Watts Amps Volts UL 20-30 20 1 150 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length - 0.014 0.551 0.087 2.165

Suppliers

Company
Product
Description
Supplier Links
Reed Switch - 1900 - Reed Switch Developments Corp.
Racine, WI, USA
Reed Switch
1900
Reed Switch 1900
General RSD Part # Configuration 1900 SPDT, C Electrical At Range Watts Amps Volts UL 20-30 20 1 150 Y Dimensions (Inches) Lead Length Lead Diameter Glass Length Glass Diameter Overall Length - 0.014 0.551 0.087 2.165

General

RSD Part #

Configuration

1900SPDT, C

Electrical

At Range

Watts

Amps

Volts

UL

20-30201150Y

Dimensions (Inches)

Lead Length

Lead Diameter

Glass Length

Glass Diameter

Overall Length

-0.0140.5510.0872.165
Supplier's Site

Technical Specifications

  Reed Switch Developments Corp.
Product Category Reed Switches
Product Number 1900
Product Name Reed Switch
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Configuration Normally Closed (NC)
Current Rating 1 amps
AC Voltage Rating 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Switches - 2652242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Specifications SPCO
Contact Material Rhodium
View Details
Reed Switch - 1201 - Reed Switch Developments Corp.
Reed Switch Developments Corp.
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details
MPS Series Magnetic Proximity Sensors - MPS45WGW - C&K Components
Specs
Switch Type Dry Reed Switch
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Configuration Normally Open (NO)
View Details