DESCRIPTION
E.D.C. is the first European Company to study (since 1998) and propose new tests that allow identification of insulation problems between windings to stack and between turns of the same winding that the standard High Voltage and SURGE tests cannot identify. These problems produce failure of motors after short operating times (hours, days or weeks) in particular when the motor is driven by Electronic Speed Regulator (Inverter).
The Partial Discharge Measurements (in particular the PDIV Test) are useful in improving the quality of production processes of any type of motor or winding.
The PDIV test can, for example, be used to test copper/aluminium wires or insulating materials of different suppliers.
Also, it can verify the impregnation process by measuring the same stator before and after the impregnation process. For more information on this topic, request the Technical Note TN146 that shows the results of tests performed on 4 windings produced with 4 different impregnation levels: none impregnation, impregnation with standard set-up, impregnation using less resin then standard, impregnation with a reduced solidification time.
"Quantify" how much the insertion of a phase separator or of the impregnation process or both, improves the insulation windings quality. This study, besides improving the knowledge of your product, is mandatory to define which class to guarantee your motor for use with inverters as required by EN60034-18-41. For more information on this topic, request the Technical Note TN147 that shows the results of tests performed on 4 standard stators with/without Impregnation and with/without phase separator.
Filter manufacturing defects that the classic tests of Dielectric Strength and Surge Test fail to locate. For more information on this topic request the Technical Note TN148 that study how windings failure can be easily identify using Partial Discharge Measurements in Production Tests.
Verify during the life/endurance test of the stators/motors after as many hours of life/endurance tests the insulating material begins to exhibit a permanent "degradation" of their insulating qualities. The PDIV test, long before a product failure, is able to evaluate materials and processes by verifying who has the worst quality, starting to degrade first. This is a new concept applied by major industries on products that must have a high level of reliability.
BENEFITS
LT400 is a Testing Equipment for R&D and Control Quality dept.
LT400 performs High Voltage Tests (AC and Pulse) with PD Measurements
Used in Laboratory and Quality Departments it allows:
The Selection of the components(Wires, Insulators, Phase Separator, etc. )
To identify if a Permanent Degradation of the insulation quality occurs in the product under test during the life test
Definition of the Production Process {Impregnation Resin, Temperature,..)
Definition of the limits of PD value to set in EOL Test for Stators and Motors.
TECH SPECS
Industrial 19-inch housing with 6 units
Switching matrix to automatically manage up to 3 cable outputs during testing
3 cable outputs to be connected to the terminals of a three-phase stator + GND
EdcWin.net Testing Program
Remote assistance software
option to save the test results in csv format files in the PC
option to save test programs in a SQL Express database on the local PC
option to save test results in a SQL Express database on the local PC
AC high voltage test module up to 3000Vac and 100mA, 50/60 Hz
Surge test module up to 5000Vpk
DESCRIPTION
E.D.C. is the first European Company to study (since 1998) and propose new tests that allow identification of insulation problems between windings to stack and between turns of the same winding that the standard High Voltage and SURGE tests cannot identify. These problems produce failure of motors after short operating times (hours, days or weeks) in particular when the motor is driven by Electronic Speed Regulator (Inverter).
The Partial Discharge Measurements (in particular the PDIV Test) are useful in improving the quality of production processes of any type of motor or winding.
The PDIV test can, for example, be used to test copper/aluminium wires or insulating materials of different suppliers.
Also, it can verify the impregnation process by measuring the same stator before and after the impregnation process. For more information on this topic, request the Technical Note TN146 that shows the results of tests performed on 4 windings produced with 4 different impregnation levels: none impregnation, impregnation with standard set-up, impregnation using less resin then standard, impregnation with a reduced solidification time.
"Quantify" how much the insertion of a phase separator or of the impregnation process or both, improves the insulation windings quality. This study, besides improving the knowledge of your product, is mandatory to define which class to guarantee your motor for use with inverters as required by EN60034-18-41. For more information on this topic, request the Technical Note TN147 that shows the results of tests performed on 4 standard stators with/without Impregnation and with/without phase separator.
Filter manufacturing defects that the classic tests of Dielectric Strength and Surge Test fail to locate. For more information on this topic request the Technical Note TN148 that study how windings failure can be easily identify using Partial Discharge Measurements in Production Tests.
Verify during the life/endurance test of the stators/motors after as many hours of life/endurance tests the insulating material begins to exhibit a permanent "degradation" of their insulating qualities. The PDIV test, long before a product failure, is able to evaluate materials and processes by verifying who has the worst quality, starting to degrade first. This is a new concept applied by major industries on products that must have a high level of reliability.
BENEFITS
- LT400 is a Testing Equipment for R&D and Control Quality dept.
- LT400 performs High Voltage Tests (AC and Pulse) with PD Measurements
- Used in Laboratory and Quality Departments it allows:
- The Selection of the components(Wires, Insulators, Phase Separator, etc. )
- To identify if a Permanent Degradation of the insulation quality occurs in the product under test during the life test
- Definition of the Production Process {Impregnation Resin, Temperature,..)
- Definition of the limits of PD value to set in EOL Test for Stators and Motors.
TECH SPECS
- Industrial 19-inch housing with 6 units
- Switching matrix to automatically manage up to 3 cable outputs during testing
- 3 cable outputs to be connected to the terminals of a three-phase stator + GND
- EdcWin.net Testing Program
- Remote assistance software
- option to save the test results in csv format files in the PC
- option to save test programs in a SQL Express database on the local PC
- option to save test results in a SQL Express database on the local PC
- AC high voltage test module up to 3000Vac and 100mA, 50/60 Hz
- Surge test module up to 5000Vpk