Howard Butler Ltd. Panel Display, Multifunction, Blue Led, 28V 570V; No. Of Digits / Alpha Hobut M850-MP1

Description
PANEL DISPLAY, MULTIFUNCTION, BLUE LED, 28V - 570V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:28VAC RoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, MULTIFUNCTION, BLUE LED, 28V - 570V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:28VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Multifunction, Blue Led, 28V 570V; No. Of Digits / Alpha Hobut - 33R0882 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Multifunction, Blue Led, 28V 570V; No. Of Digits / Alpha Hobut
33R0882
Panel Display, Multifunction, Blue Led, 28V 570V; No. Of Digits / Alpha Hobut 33R0882
PANEL DISPLAY, MULTIFUNCTION, BLUE LED, 28V - 570V; No. of Digits / Alpha:12; Meter Function:Multifuncti on; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:28VAC RoHS Compliant: Yes

PANEL DISPLAY, MULTIFUNCTION, BLUE LED, 28V - 570V; No. of Digits / Alpha:12; Meter Function:Multifunction; Meter Range:-; Digit Height:14.2mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:28VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 33R0882
Product Name Panel Display, Multifunction, Blue Led, 28V 570V; No. Of Digits / Alpha Hobut
Number Digits 12.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meter Ohmmeter for Resistance in Ohms - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details