Hosetract Industries, Ltd. Unitract Series Hose Reel UTL-300

Description
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
Description
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Suppliers

Company
Product
Description
Supplier Links
Unitract Series Hose Reel - UTL-300 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Unitract Series Hose Reel
UTL-300
Unitract Series Hose Reel UTL-300
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications.

Features

  • Weighs 10 lbs. less than our standard reels
  • Unitized multi-functional hub arbor
  • 8 Position guide arm
  • Minimal size envelope permits installation where space is a factor
  • Simple design incorporates fewer parts
  • Single set screw to access latch area and spring case
  • Heavy gauge base with no welds

Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number UTL-300
Product Name Unitract Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring Rewind Reel - SS800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 26.12 to 30.5 inch (663 to 775 mm)
View Details
Hose Reels - 9119456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.45 inch (494 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details