Hosetract Industries, Ltd. M Series Hose Reel M 10-10

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

Suppliers

Company
Product
Description
Supplier Links
M Series Hose Reel - M 10-10 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
M Series Hose Reel
M 10-10
M Series Hose Reel M 10-10
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand.

Features

  • Flow through shaft for left or right hand installation
  • Self lubricating ABS bearings
  • External swivel - standardized O-rings can be changed by simply removing one retaining ring
  • Fully adjustable nylon brake - adjust tension with hand knob
  • Mounting base is light and strong

All reels shipped less hose unless requested on quote basis.

Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number M 10-10
Product Name M Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Gas Welding Reel - N400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 8 to 15.5 inch (203 to 394 mm)
View Details
B Series Hose Reel - LB-330 - Hosetract Industries, Ltd.
Hosetract Industries, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3750 inch (9.52 mm)
Maximum Pressure 300 psi (211 m H2O)
View Details