Hosetract Industries, Ltd. DS Series Hose Reel LDS-1045

Description
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels available only in standard RF hose payout position.
Description
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels available only in standard RF hose payout position.

Suppliers

Company
Product
Description
Supplier Links
DS Series Hose Reel - LDS-1045 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
DS Series Hose Reel
LDS-1045
DS Series Hose Reel LDS-1045
304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure. Options Available Air / Water application hose White wash-down hose Chemical application hose Reels available only in standard RF hose payout position.

304 STAINLESS STEEL Reels should be utilized in harsh environments, such as chemical clean up or when an exceptionally clean area has to be maintained for food or beverage process. The latch mechanism is non-sparking in the event flammable gases or liquids are present. Only available in low pressure.

Options Available

  • Air / Water application hose
  • White wash-down hose
  • Chemical application hose

Reels available only in standard RF hose payout position.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number LDS-1045
Product Name DS Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Extra-Narrow Power Rescue Reel - EF2500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details