Hosetract Industries, Ltd. B Series Hose Reel LB-320

Description
The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
Description
The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Suppliers

Company
Product
Description
Supplier Links
B Series Hose Reel - LB-320 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
B Series Hose Reel
LB-320
B Series Hose Reel LB-320
The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low pressure rating (up to 1000). Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number LB-320
Product Name B Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details