Hosetract Industries, Ltd. Stubby II Light Cord Reels ECL-40

Description
Features Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at 10,000 hrs. and produces 900 lumens
Description
Features Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at 10,000 hrs. and produces 900 lumens

Suppliers

Company
Product
Description
Supplier Links
Stubby II Light Cord Reels - ECL-40 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Stubby II Light Cord Reels
ECL-40
Stubby II Light Cord Reels ECL-40
Features Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact. On-off switch in handle is protected from dirt and moisture. Outer tube and magnifying lens are tough polycarbonate material. Patented Rough Service PLS-13 lamp is rated at 10,000 hrs. and produces 900 lumens

Features

  • Clear lamp cushion and bumper at end of light allow maximum light out at the end, yet protect the lamp from impact.
  • On-off switch in handle is protected from dirt and moisture.
  • Outer tube and magnifying lens are tough polycarbonate material.
  • Patented Rough Service PLS-13 lamp is rated at 10,000 hrs. and produces 900 lumens
Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number ECL-40
Product Name Stubby II Light Cord Reels
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Static Grounding Reel for Refueling or Hazardous Areas - HGR - Hannay Reels
Specs
Type Of Reel Cable Reel
Assembly Assembly
Assembly Description Available with 1/8", 7 X 19 Galvanized Carbon Steel Cable
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details