Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | 7400 EHP |
| Product Name | Heavy Duty Enclosed Spring Retractable High Pressure Grease Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Enclosed Grease Reel |
| Material Of Construction | Steel |