Hosetract Industries, Ltd. Oxygen/Acetylene Hose Reel COA-200

Description
Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50' length of twin siamese welding hose. Features The exclusive dual hex was designed by the original designer of this dual body concept The major advantage of the swivel design is that in the event of an O-ring failure, the gases will go to atmosphere instead of mixing Safety banded drive spring The swivel is marked for the acetylene side with notches on the hex nuts for easy identification. Beaded edges on spool prevents hose damage or injury to operator. 8-position guide arm. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. COA models are the C series, heavy duty standard reels. UTL models are the Unitract series, lighter duty reels not designed for truck mount applications.
Description
Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50' length of twin siamese welding hose. Features The exclusive dual hex was designed by the original designer of this dual body concept The major advantage of the swivel design is that in the event of an O-ring failure, the gases will go to atmosphere instead of mixing Safety banded drive spring The swivel is marked for the acetylene side with notches on the hex nuts for easy identification. Beaded edges on spool prevents hose damage or injury to operator. 8-position guide arm. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. COA models are the C series, heavy duty standard reels. UTL models are the Unitract series, lighter duty reels not designed for truck mount applications.

Suppliers

Company
Product
Description
Supplier Links
Oxygen/Acetylene Hose Reel - COA-200 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Oxygen/Acetylene Hose Reel
COA-200
Oxygen/Acetylene Hose Reel COA-200
Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50' length of twin siamese welding hose. Features The exclusive dual hex was designed by the original designer of this dual body concept The major advantage of the swivel design is that in the event of an O-ring failure, the gases will go to atmosphere instead of mixing Safety banded drive spring The swivel is marked for the acetylene side with notches on the hex nuts for easy identification. Beaded edges on spool prevents hose damage or injury to operator. 8-position guide arm. Reels shipped standard SF hose payout position. For ceiling mount add suffix SC. COA models are the C series, heavy duty standard reels. UTL models are the Unitract series, lighter duty reels not designed for truck mount applications.

Reel is ideally applied when space and safety is required in the welding & cutting area. The reel is capable of storing and dispensing 50' length of twin siamese welding hose.

Features

  • The exclusive dual hex was designed by the original designer of this dual body concept
  • The major advantage of the swivel design is that in the event of an O-ring failure, the gases will go to atmosphere instead of mixing
  • Safety banded drive spring
  • The swivel is marked for the acetylene side with notches on the hex nuts for easy identification.
  • Beaded edges on spool prevents hose damage or injury to operator.
  • 8-position guide arm.

Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

COA models are the C series, heavy duty standard reels. UTL models are the Unitract series, lighter duty reels not designed for truck mount applications.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number COA-200
Product Name Oxygen/Acetylene Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Manual and Power Rewind Cable Reel - CR6600 - Hannay Reels
Specs
Material Of Construction Steel
Flange Diameter 16.5 to 19 inch (419 to 483 mm)
Core Diameter 10.5 inch (267 mm)
View Details
Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details