RS Components, Ltd. Hose Pipe & Flexible Tubes 1258576

Description
Armorvin HNA Hose, Clear, 75mm ID, 10m
Request a Quote
Description
Armorvin HNA Hose, Clear, 75mm ID, 10m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Pipe & Flexible Tubes - 1258576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Pipe & Flexible Tubes
1258576
Hose Pipe & Flexible Tubes 1258576
Armorvin HNA Hose, Clear, 75mm ID, 10m

Armorvin HNA Hose, Clear, 75mm ID, 10m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Hose
Product Number 1258576
Product Name Hose Pipe & Flexible Tubes
I.D. 2.953 inch (75 mm)
O.D. 3.504 inch (89 mm)
Working Pressure 29 psi (20.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Pipe & Flexible Tubes - 1369521 - RS Components, Ltd.
Specs
I.D. 0.748 inch (19 mm)
O.D. 1.024 inch (26 mm)
Working Pressure 160 psi (112 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1369450 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.811 inch (46 mm)
Working Pressure 94 psi (66.35 m H2O)
View Details
Hydraulic Hose Assemblies - 1101996 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 5802 psi (4083 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1369462 - RS Components, Ltd.
Specs
I.D. 1.496 inch (38 mm)
O.D. 1.850 inch (47 mm)
Working Pressure 116 psi (81.66 m H2O)
View Details