HORIBA Instruments, Inc. Mass Flow Meter Monitor Unit PE-D10

Description
This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC Flow rate display function Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models
Description
This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC Flow rate display function Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Meter Monitor Unit - PE-D10 - HORIBA Instruments, Inc.
Irvine, CA, United States
Mass Flow Meter Monitor Unit
PE-D10
Mass Flow Meter Monitor Unit PE-D10
This monitor unit has been specially designed for mass flow meters. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC Flow rate display function Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

This monitor unit has been specially designed for mass flow meters.

  • Flow rate alarm output function, external output: open collector
  • Flow rate signal output: 0-5 VDC
  • Flow rate display function
  • Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max
  • Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections)
  • Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive
  • Compatible with digital/analog communication models
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number PE-D10
Product Name Mass Flow Meter Monitor Unit
Display Type Numeric
Number Digits 4.0
Display Technology LED
Display Colors Green; Red
Voltage Range 0.0 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2102706 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Flow, rate, speed
Width 68 mm (2.68 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details