HORIBA Instruments, Inc. HF / HCl Concentration Monitor HF-960H

Description
Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 % Automatic display range switching Enables four types of measurement: HF concentration, HCl concentration, conductivity, and temperature 24 V DC power supply RoHS compliant
Description
Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 % Automatic display range switching Enables four types of measurement: HF concentration, HCl concentration, conductivity, and temperature 24 V DC power supply RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
HF / HCl Concentration Monitor - HF-960H - HORIBA Instruments, Inc.
Irvine, CA, United States
HF / HCl Concentration Monitor
HF-960H
HF / HCl Concentration Monitor HF-960H
Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%. Measurement range : 0 - 10 % Automatic display range switching Enables four types of measurement: HF concentration, HCl concentration, conductivity, and temperature 24 V DC power supply RoHS compliant

Accurately measures concentrations of HF and HCl used in semiconductor manufacturing and other processes. The dedicated FES-510 series sensor is highly resistant to chemicals, making this unit ideal for the management of HF and HCl. Measurement range: 0 -10%.

  • Measurement range : 0 - 10 %
  • Automatic display range switching
  • Enables four types of measurement: HF concentration, HCl concentration, conductivity, and temperature
  • 24 V DC power supply
  • RoHS compliant
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number HF-960H
Product Name HF / HCl Concentration Monitor
Display Type Combination
Number Digits 4.0
Display Technology LED
Display Colors Green; Red; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2857354 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Display and control panel MGCplus - 1-AB22A - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 0.0
Input Type None
View Details