HORIBA Instruments, Inc. HF Concentration Monitor HF-960EM

Description
Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement, from low concentration to undiluted liquid. Measurement range: 0 - 50%. High precision measurement by the auto-correction range switching function. All PFA sensors, ideal for semiconductor processing 24 V DC power supply RoHS compliant
Description
Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement, from low concentration to undiluted liquid. Measurement range: 0 - 50%. High precision measurement by the auto-correction range switching function. All PFA sensors, ideal for semiconductor processing 24 V DC power supply RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
HF Concentration Monitor - HF-960EM - HORIBA Instruments, Inc.
Irvine, CA, United States
HF Concentration Monitor
HF-960EM
HF Concentration Monitor HF-960EM
Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%. Wide range measurement, from low concentration to undiluted liquid. Measurement range: 0 - 50%. High precision measurement by the auto-correction range switching function. All PFA sensors, ideal for semiconductor processing 24 V DC power supply RoHS compliant

Measures a wide range of HF concentration from low concentration to undiluted liquid. The HF-960EM achieves high precision measurement by the auto-correction range switching function. Also has the capability of cleanliness with all PFA sensors. Measurement range: 0 - 50%.

  • Wide range measurement, from low concentration to undiluted liquid. Measurement range: 0 - 50%.
  • High precision measurement by the auto-correction range switching function.
  • All PFA sensors, ideal for semiconductor processing
  • 24 V DC power supply
  • RoHS compliant
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number HF-960EM
Product Name HF Concentration Monitor
Display Type Numeric
Number Digits 5.0
Display Technology LED
Display Colors Green; Red
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 1365377 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
Width 92 mm (3.62 inch)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details