HORIBA Instruments, Inc. Flow Rate and Pressure Display Unit DU Series

Description
These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model DU-102E: standard type Compliant with the RoHS directive
Description
These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model DU-102E: standard type Compliant with the RoHS directive

Suppliers

Company
Product
Description
Supplier Links
Flow Rate and Pressure Display Unit - DU Series - HORIBA Instruments, Inc.
Irvine, CA, United States
Flow Rate and Pressure Display Unit
DU Series
Flow Rate and Pressure Display Unit DU Series
These units display the flow rate and pressure signal (0-5 VDC). DU-103K: compact model DU-102E: standard type Compliant with the RoHS directive

These units display the flow rate and pressure signal (0-5 VDC).

  • DU-103K: compact model
  • DU-102E: standard type
  • Compliant with the RoHS directive
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Digital Panel Meters
Product Number DU Series
Product Name Flow Rate and Pressure Display Unit
Display Type Combination
Number Digits 3.0
Display Technology LED
Display Colors Red
Voltage Range 0.0 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers