Honeywell Sensing & IoT ZS Series, Two Piece Sensor, Harsh Environment 3-wire dc, Special ZS-00362-285

Description
Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used to detect metal objects passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZS Series, Two Piece Sensor, Harsh Environment 3-wire dc, Special - ZS-00362-285 - Honeywell Sensing & IoT
Fort Mill, SC, United States
ZS Series, Two Piece Sensor, Harsh Environment 3-wire dc, Special
ZS-00362-285
ZS Series, Two Piece Sensor, Harsh Environment 3-wire dc, Special ZS-00362-285
Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used to detect metal objects passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.

Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used to detect metal objects passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Proximity Sensors
Product Number ZS-00362-285
Product Name ZS Series, Two Piece Sensor, Harsh Environment 3-wire dc, Special
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEH-3B-PS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.0394 inch (1 mm)
Repeatability 0.7874 mils (20 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Precision Measuring Systems
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - 5245107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 4.21 inch (107 mm)
Width 2.36 inch (60 mm)
View Details