RS Components, Ltd. 5245107

Description
Animal immune, microprocessor-contr olled PIR detector. Dual PIR detector. Range of 12 m. Immune to pets (a dog of up to 30 kg). Creep zone protection. Sabotage protection with cover contact. Optimised HF immunity. White light filter. Pulse counter Detector Type = PIR Motion Detector Sensor Radius = 12m Depth = 48 mm Width = 60mm Height = 107 mm Series = XEVOX Tamper Resistant = Yes Additional Features = Creep Zone, Pet Immunity
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5245107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Animal immune, microprocessor-contr olled PIR detector. Dual PIR detector. Range of 12 m. Immune to pets (a dog of up to 30 kg). Creep zone protection. Sabotage protection with cover contact. Optimised HF immunity. White light filter. Pulse counter Detector Type = PIR Motion Detector Sensor Radius = 12m Depth = 48 mm Width = 60mm Height = 107 mm Series = XEVOX Tamper Resistant = Yes Additional Features = Creep Zone, Pet Immunity

Animal immune, microprocessor-controlled PIR detector. Dual PIR detector. Range of 12 m. Immune to pets (a dog of up to 30 kg). Creep zone protection. Sabotage protection with cover contact. Optimised HF immunity. White light filter. Pulse counter
Detector Type = PIR Motion Detector
Sensor Radius = 12m
Depth = 48 mm
Width = 60mm
Height = 107 mm
Series = XEVOX
Tamper Resistant = Yes
Additional Features = Creep Zone, Pet Immunity

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 5245107
Height 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5244930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 4.17 inch (106 mm)
Width 2.36 inch (60 mm)
View Details
 - 7141587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 138 inch (25 to 3500 mm)
Optical Technology Type Retroreflective
View Details
 - 2370799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 7.87 to 157 inch (200 to 4000 mm)
View Details
 - 1215827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details