WIRELESS MONITOR, 305M, 10-30VDC; NO. OF DIGITS / ALPHA:-; METER FUNCTION:-; METER RANGE:-; DIGIT HEIGHT:-; PANEL CUTOUT HEIGHT:31.75MM; PANEL CUTOUT WIDTH:53.84MM; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Flow Computers, Totalizers, and Indicators |
| Product Number | 64955659 |
| Product Name | Time/Count Totalizer |