HONEYWELL SENSING & IOT
VRN2ETPX4002 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2ETPX4002
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2ETPX4002 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
3.15 inch (80.00 mm)
View Details
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
0.59 inch (15.00 mm)
View Details
Valve Type
Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details