HONEYWELL SENSING & IOT
VRN2CMPXG201 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2CMPXG201
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2CMPXG201 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Valve Type
Gate
Valve Size
2.00 to 54.00 inch (50.80 to 1371.60 mm)
Actuation
Electric; Direct-Drive Handwheel or 2” Operating Nut, Spur or Bevel Gear, Electric Motor Operator
View Details
Shenzhen Jewellok Technology Co., Ltd.
Valve Type
Diaphragm
Primary Material
Stainless Steel
Media
Air
View Details
Valve Type
Butterfly
Valve Size
3.15 inch (80.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details