Honeywell Analytics, Inc. Microswitch/Miniature Switch V3-119

Description
SNAP ACTION SWITCH, TYPE: STANDARD, ACTUATOR: PIN PLUNGER, CONTACT CONFIGURATION: SPDT, TERMINALS: SOLDER, CONTACT CURRENT MAX: 11AMP, CONTACT VOLTAGE DC NOM: 250VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Description
SNAP ACTION SWITCH, TYPE: STANDARD, ACTUATOR: PIN PLUNGER, CONTACT CONFIGURATION: SPDT, TERMINALS: SOLDER, CONTACT CURRENT MAX: 11AMP, CONTACT VOLTAGE DC NOM: 250VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Microswitch/Miniature Switch - 12961563 - Radwell International
Willingboro, NJ, United States
Microswitch/Miniature Switch
12961563
Microswitch/Miniature Switch 12961563
SNAP ACTION SWITCH, TYPE: STANDARD, ACTUATOR: PIN PLUNGER, CONTACT CONFIGURATION: SPDT, TERMINALS: SOLDER, CONTACT CURRENT MAX: 11AMP, CONTACT VOLTAGE DC NOM: 250VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

SNAP ACTION SWITCH, TYPE: STANDARD, ACTUATOR: PIN PLUNGER, CONTACT CONFIGURATION: SPDT, TERMINALS: SOLDER, CONTACT CURRENT MAX: 11AMP, CONTACT VOLTAGE DC NOM: 250VDC, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Touch Switches and Tactile Switches
Product Number 12961563
Product Name Microswitch/Miniature Switch
Switch Type Tact Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDT - Pushbuttons - HDT-BL-WS-507 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch; RoHS
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details