Advantech Industrial Temperature Sensors BB-WTJ-10-36-TT

Description
Industrial Temperature Sensors THERMOCOUPLE, JTYPE, #10 MOUNTING HOLE, UNGROUND
Datasheet
Description
Industrial Temperature Sensors THERMOCOUPLE, JTYPE, #10 MOUNTING HOLE, UNGROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Industrial Temperature Sensors
BB-WTJ-10-36-TT
Industrial Temperature Sensors BB-WTJ-10-36-TT
Industrial Temperature Sensors THERMOCOUPLE, JTYPE, #10 MOUNTING HOLE, UNGROUND

Industrial Temperature Sensors THERMOCOUPLE, JTYPE, #10 MOUNTING HOLE, UNGROUND

Buy Now
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech - 52AH6885 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech
52AH6885
Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech 52AH6885
THERMOCOUPLE, TYPE J, 900MM, 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE J, 900MM, 260DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:36"; Lead Length - Metric:900mm; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number BB-WTJ-10-36-TT 52AH6885
Product Name Industrial Temperature Sensors Thermocouple, Type J, 900Mm, 260Deg C; Thermocouple Type Advantech
Sensed Temperature ? to 500 F (? to 260 C)
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Weatherproof Head with Beaded Element and Union - THERMOCOUPLE/STYLE 80 - United Electric Controls Company
Specs
Application Options Splash Proof, Watertight or Direct Immersion
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J (optional feature); K (optional feature)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details