Honeywell International, Inc. Thermostat TH9320WFV6007U

Description
PROGRAMMABLE WITH GEOFENCING, NON-PROGRAMMABLE TYPE 4-1/2 INCH WIDTH X 7/8 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE BLACK COLOR 18 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING RECTANGULAR HORIZONTAL COVER TYPE 32 TO 120 DEG F TEMPERATURE RATING LYRIC[TM] BRAND STAGE 2-HEAT/2-COOL (CONVENTIONAL), 3-HEAT/2-COOL (HEAT PUMP) DISPLAY TYPE 8.06 SQUARE INCH STANDARD SWITCH POSITION HEAT-OFF-COOL-AUTO-E M.HEAT (SYSTEM), AUTO-ON-CIRC (FAN) TERMINAL DESIGNATIONS R, RC, C, W (O/B), W2 (AUX/E), Y, Y2, G, L SETTING TEMPE
Description
PROGRAMMABLE WITH GEOFENCING, NON-PROGRAMMABLE TYPE 4-1/2 INCH WIDTH X 7/8 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE BLACK COLOR 18 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING RECTANGULAR HORIZONTAL COVER TYPE 32 TO 120 DEG F TEMPERATURE RATING LYRIC[TM] BRAND STAGE 2-HEAT/2-COOL (CONVENTIONAL), 3-HEAT/2-COOL (HEAT PUMP) DISPLAY TYPE 8.06 SQUARE INCH STANDARD SWITCH POSITION HEAT-OFF-COOL-AUTO-E M.HEAT (SYSTEM), AUTO-ON-CIRC (FAN) TERMINAL DESIGNATIONS R, RC, C, W (O/B), W2 (AUX/E), Y, Y2, G, L SETTING TEMPE

Suppliers

Company
Product
Description
Supplier Links
Thermostat TH9320WFV6007U
PROGRAMMABLE WITH GEOFENCING, NON-PROGRAMMABLE TYPE 4-1/2 INCH WIDTH X 7/8 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE BLACK COLOR 18 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING RECTANGULAR HORIZONTAL COVER TYPE 32 TO 120 DEG F TEMPERATURE RATING LYRIC[TM] BRAND STAGE 2-HEAT/2-COOL (CONVENTIONAL), 3-HEAT/2-COOL (HEAT PUMP) DISPLAY TYPE 8.06 SQUARE INCH STANDARD SWITCH POSITION HEAT-OFF-COOL-AUTO-E M.HEAT (SYSTEM), AUTO-ON-CIRC (FAN) TERMINAL DESIGNATIONS R, RC, C, W (O/B), W2 (AUX/E), Y, Y2, G, L SETTING TEMPE
  • PROGRAMMABLE WITH GEOFENCING, NON-PROGRAMMABLE TYPE
  • 4-1/2 INCH WIDTH X 7/8 INCH DEPTH X 3-1/2 INCH HEIGHT SIZE
  • BLACK COLOR
  • 18 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
  • RECTANGULAR HORIZONTAL COVER TYPE
  • 32 TO 120 DEG F TEMPERATURE RATING
  • LYRIC[TM] BRAND
  • STAGE 2-HEAT/2-COOL (CONVENTIONAL), 3-HEAT/2-COOL (HEAT PUMP)
  • DISPLAY TYPE 8.06 SQUARE INCH STANDARD
  • SWITCH POSITION HEAT-OFF-COOL-AUTO-EM.HEAT (SYSTEM), AUTO-ON-CIRC (FAN)
  • TERMINAL DESIGNATIONS R, RC, C, W (O/B), W2 (AUX/E), Y, Y2, G, L
  • SETTING TEMPE
Supplier's Site

Technical Specifications

  Honeywell International, Inc.
Product Category Thermostats
Product Number TH9320WFV6007U
Product Name Thermostat
Set Point Range 32 to 120 F (0.0 to 48.89 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostats - 2651560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Set Point Range 32 F (0.0 C)
View Details
Single-phase temperature- limiter/ -guard - Typ 710 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 86 to 662 F (30 to 350 C)
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details