NON-PROGRAMMABLE, DIGITAL TYPE
5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.32 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, W, Y,
Honeywell International, Inc.
Done
Datasheet
Description
NON-PROGRAMMABLE, DIGITAL TYPE
5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.32 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, W, Y,
NON-PROGRAMMABLE, DIGITAL TYPE
5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.32 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, W, Y,
NON-PROGRAMMABLE, DIGITAL TYPE
5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.32 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING