Description
LOW VOLTAGE THERMOSTAT TYPE
4 23/32 INCH W X 1 15/32 INCH D X 2 27/32 INCH H SIZE
PREMIER WHITE COLOR
20 TO 30 V VOLTAGE RATING
7.5 AMPERE (COOLING) AT 25 VAC, 0.18 TO 1 AMPERE (HEATING) AT 30 VAC, 2 AMPERE (FAN) CURRENT RATING
50 TO 90 DEG F TEMPERATURE RATING
SPST, SNAP ACTION SWITCH TYPE
LINEVOLTPRO[R] BRAND
APPLICATION CONVENTIONAL AND HEAT PUMP SYSTEM
MOUNTING TYPE HORIZONTAL
CHANGEOVER TYPE MANUAL
SENSOR ELEMENT BI METAL