STEGO Thermostat Controller, Nc, Ip20; Transducer Function Stego 01140.9-00

Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+32°F to +140°F; Contact Rating:15A at 120VAC, 10A at 250VAC; Contact Operation:Normally Closed; Load Type:Resistive RoHS Compliant: Yes
Datasheet
Description
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+32°F to +140°F; Contact Rating:15A at 120VAC, 10A at 250VAC; Contact Operation:Normally Closed; Load Type:Resistive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat Controller, Nc, Ip20; Transducer Function Stego - 02P6313 - Newark, An Avnet Company
Chicago, IL, United States
Thermostat Controller, Nc, Ip20; Transducer Function Stego
02P6313
Thermostat Controller, Nc, Ip20; Transducer Function Stego 02P6313
THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+32°F to +140°F; Contact Rating:15A at 120VAC, 10A at 250VAC; Contact Operation:Normally Closed; Load Type:Resistive RoHS Compliant: Yes

THERMOSTAT CONTROLLER, NC, IP20; Transducer Function:-; Thermostat Type:Programmable; Thermostat Set Point:+32°F to +140°F; Contact Rating:15A at 120VAC, 10A at 250VAC; Contact Operation:Normally Closed; Load Type:Resistive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 02P6313
Product Name Thermostat Controller, Nc, Ip20; Transducer Function Stego
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Controllers - 328809 - RS Components, Ltd.
Specs
Control Limit
Standards and Compliance RoHS
Inputs 1 inputs
View Details
Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details