"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.19"" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | SSCSANN030PAAA5-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |