Pressure Sensor 14.5PSI (100kPa) Absolute 0.5 V ~ 4.5 V 8-SMD, J-Lead
SENSOR 14.5PSIA 4.5V 8SMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | SSCMNNN001BAAA5-ND | SSCMNNN001BAAA5 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Absolute | Absolute |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |