"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.19"" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port"
SENSOR 30PSIG 0.19 12BIT 8SMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | SSCMANN030PG2A3-ND | SSCMANN030PG2A3 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Features | Temperature Compensated | |
| Working Pressure Range | 30 psi (21.11 m H2O) | 30 psi (21.11 m H2O) |