SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC, 10MBAR, DIFF, DIP, DP, SPI,
PRESSURE SENSOR, DIFF, 10MBAR, 3.3VDC; Operating Pressure Max:10mbar; Sensor Output:SPI; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:3.1mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 2269742P | 480-SSCDRRD010MDSA3-ND | 64AH1843 |
| Product Name | Pressure Sensor ICs | Pressure Sensors, Transducers | Pressure Sensor, Diff, 10Mbar, 3.3Vdc; Operating Pressure Max Honeywell |
| Device Category | Sensor | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Differential | Differential; Differential |
| Working Pressure Range | 0.1450 psi (0.1021 m H2O) | 0.1500 psi (0.1056 m H2O) | ? to 0.1450 psi (? to 0.1021 m H2O) |
| Vacuum Range | 7.5 torr (29.63 in Hg vac) |