The SD5600 and SD5610 series, from Honeywell, are a family of optoschmitt detectors. They are in TO-46 metal can packages with a domed top lens for a narrow viewing angle of 6°. The SD5600 and SD5610 photodetectors consist of a photodiode, amplifier, voltage regulator, schmitt trigger and an NPN transistor. Their metal can package makes them suitable for applications in harsh environments. .
Features of the SD5600 and SD5610 photodetectors:. TO-46 metal can package. Acceptance angle: 6°. High noise immunity output
Typical Rise Time = 60ns
Typical Fall Time = 15ns
Number of Pins = 3
Mounting Type = Through Hole
Package Type = TO-46
Dimensions = 4.06 (Dia.) x 17.77mm
Length = 17.77mm
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 8203254 |
Sensor Type | Light Sensor |