Honeywell Sensing & IoT Transistor, Photo, Npn, To-46-3; Wavelength Typ Honeywell SD5443-3

Description
TRANSISTOR, PHOTO, NPN, TO-46-3; Wavelength Typ:-; Viewing Angle:18°; Power Consumption:150mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Fall Time tf:6µs; Lead Spacing:2.54mm; Rise Time:6µs RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, TO-46-3; Wavelength Typ:-; Viewing Angle:18°; Power Consumption:150mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Fall Time tf:6µs; Lead Spacing:2.54mm; Rise Time:6µs RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, To-46-3; Wavelength Typ Honeywell - 06WX3600 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, To-46-3; Wavelength Typ Honeywell
06WX3600
Transistor, Photo, Npn, To-46-3; Wavelength Typ Honeywell 06WX3600
TRANSISTOR, PHOTO, NPN, TO-46-3; Wavelength Typ:-; Viewing Angle:18°; Power Consumption:150mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Fall Time tf:6µs; Lead Spacing:2.54mm; Rise Time:6µs RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, TO-46-3; Wavelength Typ:-; Viewing Angle:18°; Power Consumption:150mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Fall Time tf:6µs; Lead Spacing:2.54mm; Rise Time:6µs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06WX3600
Product Name Transistor, Photo, Npn, To-46-3; Wavelength Typ Honeywell
Viewing Angle 18 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details
Super Nova 4 LED Module Daylight White - MD-EL-SN4-DW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details