Honeywell Sensing & IoT Transistor, Photo Npn 935Nm, Metal Can-2; Wavelength Typ Honeywell SD1440-003L

Description
TRANSISTOR, PHOTO NPN 935NM, METAL CAN-2; Wavelength Typ:935nm; Viewing Angle:24°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Colour:Infrared; Power Dissipation Pd:75W RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO NPN 935NM, METAL CAN-2; Wavelength Typ:935nm; Viewing Angle:24°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Colour:Infrared; Power Dissipation Pd:75W RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SD1440 is a silicon phototransistor designed for infrared applications, featuring a nominal wavelength of 935 nm and a compact metal can coaxial package. It has a 24-degree acceptance angle and operates effectively within a wide temperature range of -55°C to +125°C. The device is rated for a maximum collector-emitter voltage of 30 V and an emitter-collector voltage of 5 V, with a power dissipation capability of 75 mW. The phototransistor is mechanically and spectrally matched to Honeywell's SE1450 and SE1470 infrared emitting diodes, making it suitable for various optical sensing applications. The leads are flexible, allowing for versatile mounting configurations.

Datasheet Summary
Powered by GS/AI

The SD1440 is a silicon phototransistor designed for infrared applications, featuring a nominal wavelength of 935 nm and a compact metal can coaxial package. It has a 24-degree acceptance angle and operates effectively within a wide temperature range of -55°C to +125°C. The device is rated for a maximum collector-emitter voltage of 30 V and an emitter-collector voltage of 5 V, with a power dissipation capability of 75 mW. The phototransistor is mechanically and spectrally matched to Honeywell's SE1450 and SE1470 infrared emitting diodes, making it suitable for various optical sensing applications. The leads are flexible, allowing for versatile mounting configurations.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo Npn 935Nm, Metal Can-2; Wavelength Typ Honeywell - 87F6472 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo Npn 935Nm, Metal Can-2; Wavelength Typ Honeywell
87F6472
Transistor, Photo Npn 935Nm, Metal Can-2; Wavelength Typ Honeywell 87F6472
TRANSISTOR, PHOTO NPN 935NM, METAL CAN-2; Wavelength Typ:935nm; Viewing Angle:24°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Colour:Infrared; Power Dissipation Pd:75W RoHS Compliant: Yes

TRANSISTOR, PHOTO NPN 935NM, METAL CAN-2; Wavelength Typ:935nm; Viewing Angle:24°; Power Consumption:75mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Colour:Infrared; Power Dissipation Pd:75W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 87F6472
Product Name Transistor, Photo Npn 935Nm, Metal Can-2; Wavelength Typ Honeywell
LED Type Infrared; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.CM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 6500 K
Viewing Angle 120 degrees
View Details