Honeywell Sensing & IoT Hall-Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell RPNS090AA1A11X

Description
HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall-Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell - 64R5814 - Newark, An Avnet Company
Chicago, IL, United States
Hall-Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell
64R5814
Hall-Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell 64R5814
HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes

HALL-EFFECT ROTARY POSITION SENSOR; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:-; Output Voltage Min:0.25VDC; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RPNS090AA1A11X
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RPNS090AA1A11X
SENSOR ROTARY 90DEG CONNECTOR

SENSOR ROTARY 90DEG CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 64R5814 RPNS090AA1A11X
Product Name Hall-Effect Rotary Position Sensor; Supply Voltage Dc Min Honeywell Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
 - 7753877 - RS Components, Ltd.
RS Components, Ltd.
View Details