Honeywell Sensing & IoT Position, Proximity, Speed (Modules) MA240SAN

Description
Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Request a Quote Datasheet
Description
Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 480-2802-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
480-2802-ND
Position, Proximity, Speed (Modules) 480-2802-ND
Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel

Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel

Buy Now Datasheet
Motion & Position Sensors - MA240SAN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
MA240SAN
Motion & Position Sensors MA240SAN
Transportation & Industrial Speed

Transportation & Industrial Speed

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number 480-2802-ND MA240SAN
Product Name Position, Proximity, Speed (Modules) Motion & Position Sensors
Operating Temperature -67 to 302 F (-55 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details