"Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.08"" (1.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524"", 13.30mm), Side Port"
SENSOR 15PSIG 0.08 4.5V 8DIP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | HSCDRNN015PGAA5-ND | HSCDRNN015PGAA5 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |