Honeywell Sensing & IoT TruStability™ HSC Series-High Accuracy, digital I²C address: 0x28, DIP DR: dual radial barbed ports, opposite sides, differential, ±1 psi, 3.3 Vdc, dry gases only, diagnostics on HSCDDRD001PD2A3

Description
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Request a Quote Datasheet
Description
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TruStability™ HSC Series-High Accuracy, digital I²C address: 0x28, DIP DR: dual radial barbed ports, opposite sides, differential, ±1 psi, 3.3 Vdc, dry gases only, diagnostics on - HSCDDRD001PD2A3 - Honeywell Sensing & IoT
Fort Mill, SC, United States
TruStability™ HSC Series-High Accuracy, digital I²C address: 0x28, DIP DR: dual radial barbed ports, opposite sides, differential, ±1 psi, 3.3 Vdc, dry gases only, diagnostics on
HSCDDRD001PD2A3
TruStability™ HSC Series-High Accuracy, digital I²C address: 0x28, DIP DR: dual radial barbed ports, opposite sides, differential, ±1 psi, 3.3 Vdc, dry gases only, diagnostics on HSCDDRD001PD2A3
The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range. The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital. The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc. These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports. The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O. All products are designed and manufactured according to ISO 9001 standards.

The TruStability™ High Accuracy Silicon Ceramic (HSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range.

The HSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital.

The HSC Series is calibrated over the temperature range of 0°C to 50°C [32°F to 122°F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc.

These sensors measure absolute, gage, or differential pressures. The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between the two pressure ports.

The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O.

All products are designed and manufactured according to ISO 9001 standards.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 480-5494-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-5494-ND
Pressure Sensors, Transducers 480-5494-ND
"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 12 b 8-DIP (0.524"", 13.30mm), Dual Ports, Opposite Sides"

"Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 12 b 8-DIP (0.524"", 13.30mm), Dual Ports, Opposite Sides"

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Honeywell - 83R9150 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Honeywell
83R9150
Pressure Sensor; Operating Pressure Max Honeywell 83R9150
PRESSURE SENSOR; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Radial; Supply Current:1.6mA; Product Range:TruStability HSC Series; External Depth:10mm RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Radial; Supply Current:1.6mA; Product Range:TruStability HSC Series; External Depth:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number HSCDDRD001PD2A3 480-5494-ND 83R9150
Product Name TruStability™ HSC Series-High Accuracy, digital I²C address: 0x28, DIP DR: dual radial barbed ports, opposite sides, differential, ±1 psi, 3.3 Vdc, dry gases only, diagnostics on Pressure Sensors, Transducers Pressure Sensor; Operating Pressure Max Honeywell
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute; Differential; Gauge Differential Differential; Differential
Media Liquid; Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Analog Voltage; Analogue
View Details