Honeywell Sensing & IoT Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring GS8362

Description
Win Source Part Number: 1153930-GS8362 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 100 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1153930-GS8362 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 100 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1153930-GS8362 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1153930-GS8362
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1153930-GS8362
Win Source Part Number: 1153930-GS8362 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Standard Package: 100 ECCN: OBSOLETE Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Honeywell Sensing and Productivity Solutions Product Status: Obsolete

Win Source Part Number: 1153930-GS8362
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Standard Package: 100
ECCN: OBSOLETE
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Linear Position Sensors
Product Number 1153930-GS8362
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - AAS33001LLPBTR-DD-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
2 suppliers
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details