The S9200A-G163 series is an electromechanical limit stop with a cast aluminum base and stainless steel shaft, designed for precise rotational positioning in industrial applications. It features four miniature SPDT switches rated for 5 amps at 250V AC and 5 amps at 30V DC resistive load, with a maximum inrush of 24 amps and a torque capacity of 150 ozf-in. The unit includes adjustable spring-loaded mechanical stops and ball bearings throughout, with a pilot diameter for servo mounting and four #2-56 clamps for installation. Model No. 20 specifies a rotation limit of 5850° to 6150°, and the shaft length is standard at 1 inch, with special orders available for custom lengths.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Rotary Limit Switches |
| Product Number | S9200A-G163-20 |
| Product Name | Electromechanical Limit Switch, Rotate From 5850 - 6150 Degrees |
| Switch Type | Electromechanical |