PRESSURE SENSOR; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32V; Port Style:NPT; Supply Current:24mA; Product Range:FP2000 Series; Accuracy %:0.1%; Connection Size:1/4"
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 23M9965 |
| Product Name | Pressure Sensor; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer |