HONEYWELL SENSING & IOT
E50-400100-R02NSPKIT -- PANEL METERS
Honeywell Sensing & IoT
Panel Meters
E50-400100-R02NSPKIT
Description
Energy Monitor Display
-
Quarktwin Technology Ltd.
Description
Energy Monitor Display
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
E50-400100-R02NSPKIT |
|
Product Name
|
Panel Meters |
Unlock Full Specs
to access all available technical data
Similar Products
Display Technology
LCD
Current Range
50 to 5 amps
Frequency Range
45 to 65 Hz
View Details
2 suppliers
Outputs
Analog
Display Type
Alphanumeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Number Digits
3.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
Width
92 mm (3.62 inch)
View Details
ABB Measurement & Analytics
Features
Displays Bargraph; Intrinsically safe
Display Type
Alphanumeric
Character Size
Less Than 0.37 (9.4mm)
View Details