Standard Basic Switch, Pin Plunger Actuator, 10 A Rated Current, 28 VDC Rated Voltage
BZ/BA Series Standard Basic Switches are used for simple or precision on/off application needs. DT Series Standard Basic Switches consist of two independent single-pole double throw circuits in one housing actuated by one actuator. The terminals are separated by a non-conductive shield to reduce shorting.
Specifications
MICROSWITCH, PIN PLUNGER, DPDT 10A 250V, MICROSWITCH TYPE:STANDARD, MICROSWITCH ACTUATOR:PIN PLUNGER, CONTACT CONFIGURATION:DPDT, SWITCH TERMINALS:SCREW, CONTACT CURRENT MAX:10A, CONTACT VOLTAGE DC NOM:28VDC. FREE 2 YEAR RADWELL WARRANTY
| Allied Electronics, Inc. | Radwell International | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 70120132 | 18708827 |
| Product Name | Switch, Basic, DPDT, 10 AMPS, PIN PLUNGER | Microswitch/Miniature Switch |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) |
| Terminal Type | Screw Terminals | |
| Features | Has CSA Certification; Is UL listed | |
| Min. Actuating Force | 0.4 lbs (0.1984 kg) | |
| Max. Actuating Force | 0.6 lbs (0.2834 kg) |