CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required to balance zero flux is the measure of the primary current flowing through the conductor, multiplied by the ratio of the primary to secondary windings. This closed loop current is the output from the device and presents an image of the primary current reduced by the number of secondary turns at any time. This current can be expressed as a voltage by passing it through a resistor.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Current Sensors |
| Product Number | CSNR151-002 |
| Product Name | CSN Series closed loop linear current sensor, measures ac, dc or impulse current, 125 A nominal, ±200 A range, center pin, busbar, 2000 turns |
| Loop Type | Closed Loop |
| Current Type | AC Current; DC Current |
| Technology | Hall-Effect |
| Mounting / Configuration | Printed Circuit Board |
| Electrical Output | Outputs an analog current signal |