CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Current Sensor 72A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
LINEAR CURRENT SENSOR, 72A, SINK/SOURCE; Sensor Output:Sink / Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-72A to 72A; Current Measuring Range AC:-72A to 72A; Response Time:8µs RoHS Compliant: Yes
Board Mount Current Sensors 72A 6 Vdc to 12Vdc Induc Ana Curnt Sens
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSLA2GD | 480-5617-ND | 33C9817 | CSLA2GD |
| Product Name | CSLA Series inductive analog current sensor, 72 A sensed current, sink or source output, through-hole, operates on AC or DC current, side mount | Current Sensors | Linear Current Sensor, 72A, Sink/source; Sensor Output Honeywell | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | ||
| Current Type | AC Current; DC Current | |||
| Technology | Hall-Effect | Hall-Effect | ||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | ||
| Electrical Output | Voltage | Voltage |