0 to 50 A Current Sensor ICs with Integrated Conductor
"Current Sensor 45A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 45A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
"Current Sensor 45A 1 Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1141053-ACS71240LLCB
Category: Sensors, Transducers>Current Sensors
Series: Automotive, AEC-Q100
Package: Tape & Reel
Response Time: 4µs
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 120kHz
Output: Voltage
Polarization: Bidirectional
Current - Supply (Max): 12mA
Number of Channels: 1
Sensitivity: 44.4mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 45A
Linearity: ±1%
Accuracy: ±6%
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Temperature Range - Operating: -40°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): ACS71240LLCBTR045B5;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-2053-2,620-2053-
Base Product Number: ACS712
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors |
| Product Number | ACS71240LLCBTR-045B5 | 620-2053-1-ND | 1141053-ACS71240LLCBTR-045B5 |
| Product Name | Automotive-Grade, Galvanically Isolated Current Sensor IC With Common-Mode Field Rejection And Overcurrent Detection | Current Sensors | Sensors, Transducers - Current Sensors |
| Technology | Hall-Effect | Hall-Effect | |
| Current | 0.0 to 50 amps | 45 amps | 45 amps |
| Loop Type | Open Loop | Open Loop | |
| Mounting / Configuration | "8-SOIC" | ||
| Electrical Output | Voltage |