CSLA Series inductive analog current sensors incorporate SS490 Series linear Hall-effect sensor ICs. The sensing element is assembled in a printed circuit board mountable housing. This housing is available in four configurations. Normal mounting is with 0.375 inch 4-40 screw and square nut (not provided) inserted in the housing or a 6-20 self-tapping screw. The combination of the sensor, flux collector, and housing comprises the holder assembly. These sensors are ratiometric.
Current Sensor 72A 1 Channel Hall Effect, Open Loop Bidirectional Module, Single Pass Through
Alternative Parts (Cross-Reference): Cross
Manufacturer: Honeywell Sensing and Productivity Solutions
Category: Sensors, Transducers Current Sensors
Series: CSLA
Package: Bulk
Product Status: Active
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 72A
Output: Ratiometric, Voltage
CURRENT SENSOR; Sensor Output:Source; Supply Voltage DC Min:6V; Supply Voltage DC Max:12V; Current Measuring Range DC:-72A to 72A; Current Measuring Range AC:-72A to 72A; Response Time:3µs; Accuracy %:-; Product Range:CSLA Series RoHS Compliant: Yes
SENSOR, HALL EFFECT, 72A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:5.4VDC; Supply Voltage DC Max:13.2VDC; Current Measuring Range DC:-72A to 72A; Current Measuring Range AC:-72A to 72A; Response Time:3µs; Accuracy %:-; RoHS Compliant: Yes
Board Mount Current Sensors Linear 72A AC or DC Current
| Honeywell Sensing & IoT | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors | Current Sensors |
| Product Number | CSLA2CD | 480-1994-ND | 10M8409 | 96K8081 | CSLA2CD | |
| Product Name | CSLA Series inductive analog current sensor, 72 A sensed current, sink or source output, through-hole, operates on AC or DC current, bottom mount | Current Sensors | Sensors, Transducers Current Sensors | Current Sensor; Sensor Output Honeywell | Sensor, Hall Effect, 72A, Pcb; Sensor Output Honeywell | Board Mount Current Sensors |
| Loop Type | Open Loop | Open Loop | Open Loop | |||
| Current Type | AC Current; DC Current | |||||
| Technology | Hall-Effect | Hall-Effect | ||||
| Mounting / Configuration | Printed Circuit Board | Module, Single Pass Through | ||||
| Electrical Output | Voltage | Voltage | Voltage |