STAND ALONE, NON-DISPERSIVE INFRARED TYPE
3-5/16 INCH WIDTH X 3-7/16 INCH DEPTH X 5-5/8 INCH HEIGHT OVERALL DIMENSIONS
50/60 HERTZ FREQUENCY RATING
5 PERCENT FULL SCALE ACCURACY
LCD DISPLAY TYPE
1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING
UL 94, CUL, CE APPLICABLE STANDARD
DUCT SYSTEM APPLICATION
24 VOLT AC/DC VOLTAGE RATING
32 TO 122 DEG F TEMPERATURE RATING
SHEET METAL DUCT WITH A 8 INCH SAMPLING TUBE, (2) JUMPER INCLUSIONS/FEATURES
DUCT MOUNT MOUNTING TYPE
0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL
C7232 SENSOR USED WITH
0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING
20 GAUGE CABLE WITH (6) 6 INCH LEAD WIRE ELECTRICAL CONNECTION DETAILS
0 TO 95 PERCENT RH HUMIDITY SET POINT RANGE
1 SPST SWITCHING ACTION
POWER CONSUMPTION 3 WATT
RESPONSE TIME 1 MINUTE
SENSOR RANGE 0 TO 2000 PPM
SERIES C7232 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
STAND ALONE, NON-DISPERSIVE INFRARED TYPE
3-5/16 INCH WIDTH X 3-7/16 INCH DEPTH X 5-5/8 INCH HEIGHT OVERALL DIMENSIONS
50/60 HERTZ FREQUENCY RATING
5 PERCENT FULL SCALE ACCURACY
LCD DISPLAY TYPE
1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING
UL 94, CUL, CE APPLICABLE STANDARD
DUCT SYSTEM APPLICATION
24 VOLT AC/DC VOLTAGE RATING
32 TO 122 DEG F TEMPERATURE RATING
SHEET METAL DUCT WITH A 8 INCH SAMPLING TUBE, (2) JUMPER INCLUSIONS/FEATURES
DUCT MOUNT MOUNTING TYPE
0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL
C7232 SENSOR USED WITH
0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING
20 GAUGE CABLE WITH (6) 6 INCH LEAD WIRE ELECTRICAL CONNECTION DETAILS
0 TO 95 PERCENT RH HUMIDITY SET POINT RANGE
1 SPST SWITCHING ACTION
POWER CONSUMPTION 3 WATT
RESPONSE TIME 1 MINUTE
SENSOR RANGE 0 TO 2000 PPM
SERIES C7232 MODEL
STAND ALONE, NON-DISPERSIVE INFRARED TYPE
3-5/16 INCH WIDTH X 3-7/16 INCH DEPTH X 5-5/8 INCH HEIGHT OVERALL DIMENSIONS
50/60 HERTZ FREQUENCY RATING
5 PERCENT FULL SCALE ACCURACY
LCD DISPLAY TYPE
1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING
UL 94, CUL, CE APPLICABLE STANDARD
DUCT SYSTEM APPLICATION
24 VOLT AC/DC VOLTAGE RATING
32 TO 122 DEG F TEMPERATURE RATING
SHEET METAL DUCT WITH A 8 INCH SAMPLING TUBE, (2) JUMPER INCLUSIONS/FEATURES
DUCT MOUNT MOUNTING TYPE
0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL
C7232 SENSOR USED WITH
0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING
20 GAUGE CABLE WITH (6) 6 INCH LEAD WIRE ELECTRICAL CONNECTION DETAILS
0 TO 95 PERCENT RH HUMIDITY SET POINT RANGE
1 SPST SWITCHING ACTION
POWER CONSUMPTION 3 WATT
RESPONSE TIME 1 MINUTE
SENSOR RANGE 0 TO 2000 PPM
SERIES C7232 MODEL
STAND ALONE, NON-DISPERSIVE INFRARED TYPE
3-5/16 INCH WIDTH X 3-7/16 INCH DEPTH X 5-5/8 INCH HEIGHT OVERALL DIMENSIONS
50/60 HERTZ FREQUENCY RATING
5 PERCENT FULL SCALE ACCURACY
LCD DISPLAY TYPE
1 AMP AT 50 VOLT AC/24 VOLT DC CONTACT RATING
UL 94, CUL, CE APPLICABLE STANDARD
DUCT SYSTEM APPLICATION
24 VOLT AC/DC VOLTAGE RATING
32 TO 122 DEG F TEMPERATURE RATING
SHEET METAL DUCT WITH A 8 INCH SAMPLING TUBE, (2) JUMPER INCLUSIONS/FEATURES
DUCT MOUNT MOUNTING TYPE
0/2 TO 10 VOLT DC, 0/4 TO 20 MILLIAMP OUTPUT SIGNAL
C7232 SENSOR USED WITH
0 TO 95 PERCENT RH (NON-CONDENSING) HUMIDITY RATING
20 GAUGE CABLE WITH (6) 6 INCH LEAD WIRE ELECTRICAL CONNECTION DETAILS